Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.09
|
No stock
|
Buy Now | |
TE Store
from US$16.52
|
1,305
in stock
|
Buy Now | |
Future Electronics
from US$9.16
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$10.20
|
-
|
Buy Now | |
element14
from US$11.92
|
-
|
Buy Now | |
Boersig
from US$10.48
|
-
|
Buy Now | |
Farnell
from US$11.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 9 |
Connector Configuration | Square Grid |
PCB Mount Orientation | Vertical |
Tail Plating Material | Tin |
端子のタイプ | Pin |
Tail Plating Thickness | 3.81µm |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Matrix |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Height | 24.23mm |
Tail Length | .181in, 4.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 11.79mm |
Length | 17.78mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon GF |
Housing Color | Red |
Centerline (Pitch) | .197in |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Contact Retention | With |
For Use With | Plug Housing |
Packaging Quantity | 98 |
Packaging Method | Tray, Box & Tray |
Connector Style | Receptacle |
Product Type | Connector |
Row-to-Row Spacing | 5mm, .197in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
METRIMATE PIN HDR ASY,9P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 9 | PCB Header & Receptacle | Part Number: 1-207441-0 | Internal Number: 1-207441-0 | TE Connectivity | TE Store |
Metrimate 6 Position Three Row 0.197 inch Straight Locking Tab Pin Header | Future Electronics |
Header pcb 9 way pin Metrimate | RS |
Plug & Socket Connector, Header 9 Position 5Mm | Newark Electronics |
Conn Power PIN 9 POS 5mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-207441-0?
Additional datasheets, footprints and schematics for 1-207441-0 are listed on our Part Details page. You can also find images and similar parts to 1-207441-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207441-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207441-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207441-0 fall under?
The 1-207441-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207441-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207441-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207441-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207441-0 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 1-207441-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207441-0 often in real-time on the comparison pages.
What if I can't find stock of 1-207441-0?
You can fill out our help required form which you can use to request a quote for 1-207441-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.