Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-2071229-4 |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.48
|
12,492
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
12,492
in stock
|
Buy Now | |
Rapid Electronics
from US$4.36
|
12,492
in stock
|
Buy Now | |
Chip One Stop
from US$2.78
|
12,492
in stock
|
Buy Now | |
Farnell
from US$8.69
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now |
Contact Current Rating (Max) | 30A |
---|---|
Contact Number of Poles | 1 |
Contact Current Class | 20 – 30A |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgCdO |
Terminal Type | PCB-THT |
Coil Voltage Rating | 5VDC |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Contact Limiting Continuous Current | 30A |
Coil Power Rating Class | .5 – 1VA, 1000mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Load (Min) | 1A @ 5V |
Contact Limiting Breaking Current | 30A |
Coil Power Rating DC | 1000mW |
Contact Limiting Making Current | 30A |
Contact Voltage Rating | 30VDC, 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 3 – 5.5mm |
Coil Resistance | 25Ω |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Power Relay Type | Standard |
Power/Signal Relay, 1 Form A, 5Vdc (Coil) |Potter&brumfield Te Connectivity 1-2071229-4 | Newark Electronics |
Power/Signal Relay 1 Form A 5VDC (Coil) | Rapid Electronics |
TE Connectivity T9AS1D17-5 Power/Signal Relay 1 Form A 5 | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPST-NO 30A 5VDC 25Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-2071229-4?
Additional datasheets, footprints and schematics for 1-2071229-4 are listed on our Part Details page. You can also find images and similar parts to 1-2071229-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2071229-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2071229-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2071229-4 fall under?
The 1-2071229-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-2071229-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2071229-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2071229-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2071229-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2071229-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2071229-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2071229-4?
You can fill out our help required form which you can use to request a quote for 1-2071229-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.