Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 2 |
---|---|
Centerline (Pitch) | .32in, 8.13mm, .307in, 7.8mm |
Degree of Protection | IP67 |
Accessory Type | Cover |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1-2066502-4?
Additional datasheets, footprints and schematics for 1-2066502-4 are listed on our Part Details page. You can also find images and similar parts to 1-2066502-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2066502-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2066502-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2066502-4 fall under?
The 1-2066502-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Box Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-2066502-4 when available in the Hard Wired Box Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2066502-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2066502-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2066502-4 have stock available?
There is no stock from authorised distributors for 1-2066502-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2066502-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2066502-4?
You can fill out our help required form which you can use to request a quote for 1-2066502-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.