Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
326
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
9,023
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
9,023
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
9,023
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
326
in stock
|
Buy Now | |
element14
from US$0.93
|
326
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$2.54
|
-
|
Buy Now | |
TE Store
from US$1.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 12 |
---|---|
Number of Positions | 12 |
Preloaded | No |
Number of Rows | 3 |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Height | 21mm, .826in |
Length | .61in, 15.5mm |
Width | .964in, 24.5mm |
Panel Thickness | .031 – .063 in, .8 – 1.6 mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Material | Polyester GF |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
Panel Mount Feature Type | Mounting Ears |
Panel Mount | Yes |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 90 |
Sealable | No |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Row-to-Row Spacing | 3.3mm, .129in |
Product Type | Connector |
Connector Style | Plug |
Series Number | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings TAB HSG 12PX P/M | Rapid Electronics |
TE Connectivity DYNAMIC 1500T TAB HSG 12PX P/M Board Con | Distrelec |
CONN HOUSING, PLUG, 12POS, 3.5MM | Farnell |
Connector Housing, Plug, 12Pos, 3.5Mm Rohs Compliant: Yes |Te Connectivity 1-2040404-4 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 12POS, 3.5MM | element14 |
Conn Housing PL 12 POS 3.5mm ST Panel Mount Tray | Avnet America |
DYNAMIC 1500T TAB HSG 12PX P/M | TE Connectivity 1-2040404-4 | RS Americas |
Special Order: DYNAMIC 1500T TAB HSG 12PX P/M Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .138 in Housing Housing for Male Terminals Wire-to-Wire 12 | Receptacle And Tab Housing: 3.5 Mm Pitch & 250V | Part Number: 1-2040404-4 | Internal Number: 1-2040404-4 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2040404-4?
Additional datasheets, footprints and schematics for 1-2040404-4 are listed on our Part Details page. You can also find images and similar parts to 1-2040404-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2040404-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2040404-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2040404-4 fall under?
The 1-2040404-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2040404-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2040404-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2040404-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2040404-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2040404-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2040404-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2040404-4?
You can fill out our help required form which you can use to request a quote for 1-2040404-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.