Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 16 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Plating Material | Tin |
端子のタイプ | Pin |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline |
Tail Length | 3.5mm, .138in |
Length | 34.8mm, 1.3701in |
PCB Thickness (Recommended) | .069in, 1.78mm |
Height | .504in, 12.8mm |
Width | .383in |
幅 | 9.75mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .165in, 4.19mm |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
UL File Number | E28476 |
UL Rating | Recognized |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
Contact Retention | Without |
PCB Mount Retention Type | Pegs |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Package |
Row-to-Row Spacing | 4.2mm, .165in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Shielded | No |
Product Type | Connector |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
16P Vrt Hdr Val-U-Lok V2 W/Odh |Amp Te Connectivity 1-2029172-6 | Newark Electronics |
HEADER, VERTICAL, VAL-U-LOK, 16 POS, DUAL ROW, UL94V-2, W/PEGS | TE Connectivity 1-2029172-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-2029172-6?
Additional datasheets, footprints and schematics for 1-2029172-6 are listed on our Part Details page. You can also find images and similar parts to 1-2029172-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2029172-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2029172-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2029172-6 fall under?
The 1-2029172-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2029172-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2029172-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2029172-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2029172-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-2029172-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2029172-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2029172-6?
You can fill out our help required form which you can use to request a quote for 1-2029172-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.