Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Number of Power Positions | 10 |
Row-to-Row Spacing | .165mm, 4.2in |
Number of Signal Positions | 0 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Layout | Inline |
PCB Thickness (Recommended) | 1.78in, .069mm |
Length | 22.2mm, .874in |
Height | 12.8mm, .504in |
Width | .383in, 9.75mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Housing Color | Natural |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention Type | Pegs |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Circuit Application | Power |
Packaging Method | Package |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Contact Type | Pin |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .138in, 3.5mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
10P Vrt Hdr Val-U-Lok V2 W/Odh Rohs Compliant: Yes |Amp Te Connectivity 1-2029172-0 | Newark Electronics |
HEADER, VERTICAL, VAL-U-LOK, 10 POS, DUAL ROW, UL94V-2, W/PEGS | TE Connectivity 1-2029172-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2029172-0?
Additional datasheets, footprints and schematics for 1-2029172-0 are listed on our Part Details page. You can also find images and similar parts to 1-2029172-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2029172-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2029172-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2029172-0 fall under?
The 1-2029172-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2029172-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2029172-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2029172-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2029172-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-2029172-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2029172-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2029172-0?
You can fill out our help required form which you can use to request a quote for 1-2029172-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.