Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .41 x .46mm, .016 x .018in |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Board-to-Board Configuration | Vertical |
Number of Positions | 80 |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper-Nickel-Silicon, Beryllium Copper |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Layout | Staggered |
Stack Height | .6in, 15.24mm |
Row-to-Row Spacing | .075in, 1.905mm |
コネクタの高さ | 10.16mm |
Connector Height | .4in, 10.16mm |
PCB Thickness (Recommended) | 2.44mm, .096in |
Housing Color | Blue |
Centerline (Pitch) | 1.9mm, .075in |
Housing Material | Diallyl Phthalate |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Mating Alignment | With |
Connector Mounting Type | Panel |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
実装方法 | Package |
Packaging Quantity | 4 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.96mm, .156in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Box Recp 80 Pos Stag |Amp Te Connectivity 1-202844-0 | Newark Electronics |
Conn Wire to Board RCP 80 POS 1.91mm Solder ST Thru-Hole | Avnet America |
Headers & Wire Housings BOX RECP 80 POS STAG | Sager |
Where can I find additional details, specifications and documents for a 1-202844-0?
Additional datasheets, footprints and schematics for 1-202844-0 are listed on our Part Details page. You can also find images and similar parts to 1-202844-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-202844-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-202844-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-202844-0 fall under?
The 1-202844-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-202844-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-202844-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-202844-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-202844-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-202844-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-202844-0 often in real-time on the comparison pages.
What if I can't find stock of 1-202844-0?
You can fill out our help required form which you can use to request a quote for 1-202844-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.