Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 104 |
---|---|
Number of Rows | 8 |
Row-to-Row Spacing | .138in |
Width | 28.7mm, 1.1299in |
Length | 4.227in, 107.37mm |
Height | 71.88mm, 2.83in |
Housing Material | Valox 420 SEO |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Block 201532 |
Packaging Quantity | 1 |
Packaging Method | Carton |
Connector System | Cable-to-Panel, Cable-to-Cable |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -65 – 125°F, -55 – 150°C |
CNTR FASTENER PLUG BLOCK,104P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 104 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Cable 104 | Rectangular Power Connector | Part Number: 1-201692-6 | Internal Number: 1-201692-6 | 3.81 mm | TE Connectivity | TE Store |
Backplane Plug Housing, 104P, 8Row/0.15" | Newark Electronics |
Conn Housing PL 104 POS 3.81mm Crimp ST Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-201692-6?
Additional datasheets, footprints and schematics for 1-201692-6 are listed on our Part Details page. You can also find images and similar parts to 1-201692-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-201692-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-201692-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-201692-6 fall under?
The 1-201692-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-201692-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-201692-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-201692-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-201692-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1-201692-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-201692-6 often in real-time on the comparison pages.
What if I can't find stock of 1-201692-6?
You can fill out our help required form which you can use to request a quote for 1-201692-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.