Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$731.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$880.69
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$863.12
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$956.44
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$846.00
|
17
in stock
|
Buy Now | |
Avnet America
from US$731.66
|
-
|
Buy Now | |
RS Americas
from US$1,353.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Jacket Material | FEP |
Overall Outside Cable Diameter | 6mm, .236in |
Wire Size | 21AWG |
Impedance | 50Ω |
Connector Impedance | 50Ω |
Cable Assembly Length | 1m, 3.28ft |
RF Connector Type | OS 2.9 Series |
Connector Type (End B) | Standard Size Plug |
Cable Assembly Type | RF Coax Cable Assembly |
Product Type | Cable Assembly |
Connector Type (End A) | Standard Size Plug |
Shrink Tubing | With |
Shielded | Yes |
Operating Temperature Range | -40 – 85°F, -40 – 85°C |
Rf Cable Assemblies 2.92,m,both End,with Armor Rohs Compliant: Yes |Te Connectivity 1-2016662-0 | Newark Electronics |
RF Cable Assemblies 2.92 M BOTH END WITH ARMOR | Rapid Electronics |
TE Connectivity 2.92 M BOTH END WITH ARMOR CABLE 40GHZ R | Distrelec |
Cable Assembly Coaxial 1m 2.92mm Coaxial to 2.92mm Coaxial PL-PL | Avnet America |
RF Cable Assemblies, 2.92,M, Both End, W/ Armor Cable,40GHZ | TE Connectivity 1-2016662-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2016662-0?
Additional datasheets, footprints and schematics for 1-2016662-0 are listed on our Part Details page. You can also find images and similar parts to 1-2016662-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2016662-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2016662-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2016662-0 fall under?
The 1-2016662-0 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2016662-0 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2016662-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2016662-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2016662-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2016662-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2016662-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2016662-0?
You can fill out our help required form which you can use to request a quote for 1-2016662-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.