Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.94
|
879
in stock
|
Buy Now | |
RS Americas
from US$2.44
|
2,845
in stock
|
Buy Now | |
Heilind Electronics
from US$7.41
|
2,398
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.41
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$6.38
|
120
in stock
|
Buy Now | |
element14
from US$5.88
|
120
in stock
|
Buy Now | |
Farnell
from US$6.67
|
120
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$6.49
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$6.62
|
54
in stock
|
Buy Now | |
Distrelec
from US$6.41
|
54
in stock
|
Buy Now | |
Future Electronics
from US$4.62
|
-
|
Buy Now | |
Boersig
from US$5.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin/Socket Type | Corner |
---|---|
Length | .84in, 21.08mm |
Height | 5.58mm, .2197in |
Width | .2197in, 5.58mm |
Mounting Hardware | Nuts and Lockwashers |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Guide Pin Kit |
For Use With | 16 and 42 Position Mixed Connectors, 34 and 50-Position Posted Connectors, 20 Position High Voltage Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
Rectangular Connector Accessories Guide Pin Kit Corner Pin | TE Connectivity 1-200833-1 | RS Americas |
SERIES M GUIDE PIN ST. STL. | Heilind Electronics |
Guide pin M-series | RS |
Guide Pin, #4-40 Unc, 21.08Mm | Newark Electronics |
GUIDE PIN, #4-40 UNC, 21.08MM | element14 |
Connector Accessories Hardware Guide Pin Corner Stainless Steel Loose Piece | Avnet America |
Rack&Panel Connectors GUIDE PIN | Rapid Electronics |
TE Connectivity - AMP SERIES"M" GUIDE PIN ST. STL. | Distrelec |
Connector Guide Pin For M Series | Future Electronics |
"SERIES""M"" GUIDE PIN ST. STL." | Boersig |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Guide Pin Kit |
---|---|
For Use With | AMP M Series Pin Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC-2B |
Screw Head Height | 11.18mm |
Screw Length | 21.08mm |
Product Range | M Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-200833-1?
Additional datasheets, footprints and schematics for 1-200833-1 are listed on our Part Details page. You can also find images and similar parts to 1-200833-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-200833-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-200833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-200833-1 fall under?
The 1-200833-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-200833-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-200833-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-200833-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-200833-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-200833-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-200833-1 often in real-time on the comparison pages.
What if I can't find stock of 1-200833-1?
You can fill out our help required form which you can use to request a quote for 1-200833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.