Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lever Color | White |
---|---|
Interlock | Without |
Number of Positions | 16 |
Number of Rows | 2 |
Threaded Flange | Without |
Wire Entry Angle | Side |
Contact Base Material | Copper Alloy |
Pin Length | .138in, 3.5mm |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 16A |
Wire Size | 30 – 12AWG, .05 – 3mm² |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 16A |
Voltage | 300VAC |
Housing Material | Polyamide |
Housing Color | Green |
Centerline (Pitch) | 5mm, .197in |
Screwless Terminal Block | Yes |
Connector Mounting Type | Board Mount |
Mounting Angle | Straight |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 50 |
Block Type | Straight |
Wire Protection | With |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SCREWLESS, SW,16P,5.0 PCB Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 16 .197" | PCB Terminal Block | Part Number: 1-1986711-6 | Internal Number: 1-1986711-6 | .197" | TE Connectivity | TE Store |
Screwless, Sw,16P,5.0 Pcb |Te Connectivity 1-1986711-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1986711-6?
Additional datasheets, footprints and schematics for 1-1986711-6 are listed on our Part Details page. You can also find images and similar parts to 1-1986711-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1986711-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1986711-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1986711-6 fall under?
The 1-1986711-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1986711-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1986711-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1986711-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1986711-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1986711-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1986711-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1986711-6?
You can fill out our help required form which you can use to request a quote for 1-1986711-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.