Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .02in, .5mm |
---|---|
Number of Rows | 2 |
Number of Positions | 36 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Thickness | 80µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 80µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .079in, 2mm |
PCB Thickness (Recommended) | .031in, .8mm |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Position Locations Omitted | None |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-1977745-7?
Additional datasheets, footprints and schematics for 1-1977745-7 are listed on our Part Details page. You can also find images and similar parts to 1-1977745-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1977745-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1977745-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1977745-7 fall under?
The 1-1977745-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1977745-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1977745-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1977745-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1977745-7 have stock available?
There is no stock from authorised distributors for 1-1977745-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1977745-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1977745-7?
You can fill out our help required form which you can use to request a quote for 1-1977745-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.