Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
PCB Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Retention Within Housing | Without |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Silver |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 6A |
Connector Length | 15.1mm, .59in |
Connector Height | .51in, 13.1mm |
Row-to-Row Spacing | 3.75mm |
コネクタの高さ | 13.1mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 180 |
実装方法 | Carton, Tube/Box |
Packaging Method | Carton, Tube/Box |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.9mm |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
5P,rast 2.5 Tab Header,in- Locking,thv |Amp Te Connectivity 1-1971839-5 | Newark Electronics |
5P,RAST 2.5 TAB HEADER,IN- LOCKING,THV | Avnet America |
Where can I find additional details, specifications and documents for a 1-1971839-5?
Additional datasheets, footprints and schematics for 1-1971839-5 are listed on our Part Details page. You can also find images and similar parts to 1-1971839-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971839-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971839-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971839-5 fall under?
The 1-1971839-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1971839-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971839-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971839-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971839-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1971839-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971839-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1971839-5?
You can fill out our help required form which you can use to request a quote for 1-1971839-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.