Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .02in, .5mm |
---|---|
Stackable | No |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Connector Height | 17.5mm, .688in |
コネクタの高さ | 17.5mm |
Mating Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
PCB Mount Alignment | Without |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .118in, 3mm |
High Temperature Compatible | No |
Where can I find additional details, specifications and documents for a 1-1971503-8?
Additional datasheets, footprints and schematics for 1-1971503-8 are listed on our Part Details page. You can also find images and similar parts to 1-1971503-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971503-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971503-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971503-8 fall under?
The 1-1971503-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1971503-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971503-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971503-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971503-8 have stock available?
There is no stock from authorised distributors for 1-1971503-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971503-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1971503-8?
You can fill out our help required form which you can use to request a quote for 1-1971503-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.