Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
600
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Rows | 2 |
Contact Retention | Without |
Length | 26.4mm, 1.0394in |
Height | 11.7mm, .4606in |
Width | .779in, 19.8mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Rating | Recognized |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power To The Board 12P Rcpt Val-U-Lok V0 |Amp Te Connectivity 1-1969614-2 | Newark Electronics |
Power to the Board 12P RCPT VAL-U-LOK V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 12P RCPT VAL-U-LOK V0 | Distrelec |
12P RCPT VAL-U-LOK V0 | Heilind Electronics |
12 Position 2 Row 4.2 mm Wire-to-Wire VAL-U-LOK (V0) Receptacle Housing | Future Electronics |
Conn Housing RCP 12 POS 4.2mm ST Cable Mount Bag/Box | Avnet America |
Circular Connector, 12P RCPT VAL-U-LOK V0 VAL-U-LOK Series | TE Connectivity 1-1969614-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1969614-2?
Additional datasheets, footprints and schematics for 1-1969614-2 are listed on our Part Details page. You can also find images and similar parts to 1-1969614-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969614-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969614-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969614-2 fall under?
The 1-1969614-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1969614-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969614-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969614-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969614-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1969614-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969614-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1969614-2?
You can fill out our help required form which you can use to request a quote for 1-1969614-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.