Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.36
|
293
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
293
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
293
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
293
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 2 |
Number of Positions | 16 |
Contact Retention | Without |
Width | .937in, 23.8mm |
Height | 11.6mm, .4567in |
Length | 1.3701in, 34.8mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power To The Board 16P Fh Plug Val-U-Lok V0 |Amp Te Connectivity 1-1969612-6 | Newark Electronics |
Power to the Board 16P FH PLUG VAL-U-LOK V0 | Rapid Electronics |
TE Connectivity 16P FH PLUG VAL-U-LOK V0 Power to the Bo | Distrelec |
16 Position Dual Row 4.2 mm Wire-to-Wire VAL-U-LOK (V0) FH Plug Housing | Future Electronics |
Conn Housing PL 16 POS 4.2mm ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1969612-6?
Additional datasheets, footprints and schematics for 1-1969612-6 are listed on our Part Details page. You can also find images and similar parts to 1-1969612-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969612-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969612-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969612-6 fall under?
The 1-1969612-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1969612-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969612-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969612-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969612-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-1969612-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969612-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1969612-6?
You can fill out our help required form which you can use to request a quote for 1-1969612-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.