Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
23,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
23,360
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
23,360
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
23,360
in stock
|
Buy Now | |
Farnell
from US$0.13
|
19,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
14,342
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
4,780
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Width | 5.4mm, .213in |
Length | 55.6mm, 2.18in |
Height | 4.35mm, .171in |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Packaging Method | Bag/Box |
Packaging Quantity | 5000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Product Type | Accessory |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power To The Board 12P Val-U-Lok Tpa 22-18 Awg |Amp Te Connectivity 1-1969608-2 | Newark Electronics |
Power to the Board 12P VAL-U-LOK TPA 22-18 AWG | Rapid Electronics |
TE Connectivity - AMP 12P VAL-U-LOK TPA 22-18 AWG | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
12P VAL-U-LOK TPA 22-18 AWG | Heilind Electronics |
12 Position 4.20 mm VAL-U-LOK 22 - 18 AWG Housing Accessory | Future Electronics |
Connector Accessories 12POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Black | Avnet America |
Circular Connector, 12P VAL-U-LOK TPA 22-18 AWG | TE Connectivity 1-1969608-2 | RS Americas |
Special Order: 12P VAL-U-LOK TPA 22-18 AWG Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Number of Positions: 12 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -40 – 105 °C TPA (Terminal Position Assurance) 12 | Connector Hardware | Part Number: 1-1969608-2 | Internal Number: 1-1969608-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1969608-2?
Additional datasheets, footprints and schematics for 1-1969608-2 are listed on our Part Details page. You can also find images and similar parts to 1-1969608-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969608-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969608-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969608-2 fall under?
The 1-1969608-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1-1969608-2 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969608-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969608-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969608-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1969608-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969608-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1969608-2?
You can fill out our help required form which you can use to request a quote for 1-1969608-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.