Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Shape & Form | Rectangular |
Contact Base Material | Copper Alloy |
Contact Type | Tab |
Contact Retention Within Housing | Without |
Mating Post Length | .141in, 3.6mm |
PCB Thickness (Recommended) | 1.0 – 1.6mm, .039 – .062in |
Connector Width | 15mm, .59in |
Connector Height | 11.8mm, .464in |
コネクタの高さ | 11.8mm |
Connector Length | 1.08in, 27.6mm |
Row-to-Row Spacing | 3.3mm, .129in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 16 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1-1939818-0?
Additional datasheets, footprints and schematics for 1-1939818-0 are listed on our Part Details page. You can also find images and similar parts to 1-1939818-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1939818-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1939818-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1939818-0 fall under?
The 1-1939818-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1939818-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1939818-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1939818-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1939818-0 have stock available?
There is no stock from authorised distributors for 1-1939818-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1939818-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1939818-0?
You can fill out our help required form which you can use to request a quote for 1-1939818-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.