Status: | Unknown |
---|---|
Series: | Micro TCA Series |
RoHS: | Unknown |
Prices starting from US$11.00
Product Range | Micro TCA Series |
---|---|
No. of Contacts | 170Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 2.25mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Connector Type | Card Edge |
Utca2 Cardedge Connector. Assembly |Amp Te Connectivity 1-1932632-1 | Newark Electronics |
Standard Card Edge Conn uTCA2 Cardedge connector | Rapid Electronics |
TE Connectivity Conn Micro TCA Card Edge SKT 170 POS 2.25mm Press Fit ST Thru-Hole | Distrelec |
CARD EDGE CONN, DUAL SIDE, 170P | Farnell |
UTCA2 CARDEDGE CONNECTOR, ASSEMBLY | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1932632-1?
Additional datasheets, footprints and schematics for 1-1932632-1 are listed on our Part Details page. You can also find images and similar parts to 1-1932632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1932632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1932632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1932632-1 fall under?
The 1-1932632-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1932632-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1932632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1932632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1932632-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1932632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1932632-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1932632-1?
You can fill out our help required form which you can use to request a quote for 1-1932632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.