Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 18 |
Contact Design | Round |
Mating Post Length | 4.7mm, .185in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Current Rating (Max) | 4A |
Connector Width | .421in, 10.7mm |
Connector Length | .9409in, 23.9mm |
Connector Height | .295in, 7.5mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 7.5mm |
Row-to-Row Spacing | 6.5mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | GF Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment Type | Boss |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tray |
Packaging Quantity | 180 |
Packaging Method | Tray |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1-1932169-8?
Additional datasheets, footprints and schematics for 1-1932169-8 are listed on our Part Details page. You can also find images and similar parts to 1-1932169-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1932169-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1932169-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1932169-8 fall under?
The 1-1932169-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1932169-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1932169-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1932169-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1932169-8 have stock available?
There is no stock from authorised distributors for 1-1932169-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1932169-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1932169-8?
You can fill out our help required form which you can use to request a quote for 1-1932169-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.