Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.37
|
8,494
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
8,494
in stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
8,494
in stock
|
Buy Now | |
Chip One Stop
from US$3.84
|
8,494
in stock
|
Buy Now | |
Heilind Electronics
from US$3.42
|
2,238
in stock
|
Buy Now | |
TE Store
from US$4.53
|
1,189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.42
|
746
in stock
|
Buy Now | |
Avnet America
from US$3.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Beryllium Copper |
---|---|
Product Type | Contact |
Hd Power Conn Male Contact Louvertac Band |Amp Te Connectivity 1-192048-1 | Newark Electronics |
HD Power Conn MALE CONTACT LOUVERTAC BAND | Rapid Electronics |
TE Connectivity LA6 .127 .004 GOLD PL Heavy Duty Power C | Distrelec |
LA6 .127, .004, GOL | Heilind Electronics |
LA6 .127, .004, GOLD PL Contact Type: Pin Number of Positions: 1 Sealable: No Contact Current Rating (Max): 22 A Circuit Application: Power Pin 1 22 A | Rectangular Contact Insert | Part Number: 1-192048-1 | Internal Number: 1-192048-1 | TE Connectivity | TE Store |
Connector Accessories Preformed Bridge | Avnet America |
Where can I find additional details, specifications and documents for a 1-192048-1?
Additional datasheets, footprints and schematics for 1-192048-1 are listed on our Part Details page. You can also find images and similar parts to 1-192048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-192048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-192048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-192048-1 fall under?
The 1-192048-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1-192048-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-192048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-192048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-192048-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-192048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-192048-1 often in real-time on the comparison pages.
What if I can't find stock of 1-192048-1?
You can fill out our help required form which you can use to request a quote for 1-192048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.