Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.61
|
239
in stock
|
Buy Now | |
TE Store
from US$11.48
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$12.05
|
239
in stock
|
Buy Now | |
Rapid Electronics
from US$11.26
|
239
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
239
in stock
|
Buy Now | |
Farnell
from US$12.07
|
195
in stock
|
Buy Now | |
Avnet America
from US$8.62
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 33 |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 858A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 50µin |
Housing Color | Black |
Centerline (Pitch) | 2.79mm, .08in, .11in, 2.03mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Alignment Type | Polarized |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 3.3mm, .13in |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AssyMINIPAKHDL25s8pRAplugScrew Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 33 Centerline (Pitch): 2 mm 2.75 mm Connector Assembly Plug Board-to-Board 33 | Rectangular Power Connector | Part Number: 1-1892786-8 | Internal Number: 1-1892786-8 | 2 mm | TE Connectivity | TE Store |
Connectors Assy Mini Pak Hdl 25S 8P Ra Plug Screw |Amp Te Connectivity 1-1892786-8 | Newark Electronics |
Connectors Assy MINI PAK HDL 25S 8p RA plug Screw | Rapid Electronics |
TE Connectivity AssyMINIPAKHDL25s8pRAplugScrew Board to | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
ASSYMINIPAKHDL25S8PRAPLUGSCREW | Avnet America |
Where can I find additional details, specifications and documents for a 1-1892786-8?
Additional datasheets, footprints and schematics for 1-1892786-8 are listed on our Part Details page. You can also find images and similar parts to 1-1892786-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1892786-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1892786-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1892786-8 fall under?
The 1-1892786-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1892786-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1892786-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1892786-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1892786-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1892786-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1892786-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1892786-8?
You can fill out our help required form which you can use to request a quote for 1-1892786-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.