Status: | Unknown |
---|---|
Series: | Everclear Series |
RoHS: | Compliant |
No. of Contacts | 36Contacts |
---|---|
Gender | Receptacle |
Connector Type | Mini SAS |
Contact Termination Type | Surface Mount |
Product Range | Everclear Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Mini-Sas Connector, Receptacle 36Pos Smd | Newark Electronics |
SHIELDED RA RECEPT 36 POS,15AU, UNKEYED | Farnell |
Where can I find additional details, specifications and documents for a 1-1888861-1?
Additional datasheets, footprints and schematics for 1-1888861-1 are listed on our Part Details page. You can also find images and similar parts to 1-1888861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1888861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1888861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1888861-1 fall under?
The 1-1888861-1 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1888861-1 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1888861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1888861-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-1888861-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1888861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1888861-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1888861-1?
You can fill out our help required form which you can use to request a quote for 1-1888861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.