Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879463-0 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 3.1 x 2.5 x .55mm |
Power Rating | .5W |
Resistance | 24Ω |
Tolerance | 1% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Current Sensing Resistor |
Element Type | Thick Film |
Product Type | Fixed Resistor |
Size Code | 1210 |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Current Sense Resistors-Smd Rl73H 2E R24 1%5K Rl |Amp Te Connectivity 1-1879463-0 | Newark Electronics |
SMD Current Sense Resistor, 240 Milliohm, ± 1%, 500 mW, 1210 [3225 Metric], Thick Film | Avnet America |
Current Sense Resistors-SMD RL73H 2E R24 1%5K RL | Rapid Electronics |
TE Connectivity RL73H 2E R24 1% 5K RL Fixed Resistor Thi | Distrelec |
SMD Current Sense Resistor, 240 Milliohm, � 1%, 500 mW, 1210 [3225 Metric], Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1879463-0?
Additional datasheets, footprints and schematics for 1-1879463-0 are listed on our Part Details page. You can also find images and similar parts to 1-1879463-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879463-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879463-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879463-0 fall under?
The 1-1879463-0 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879463-0 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879463-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879463-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879463-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1879463-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879463-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1879463-0?
You can fill out our help required form which you can use to request a quote for 1-1879463-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.