Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
6,433
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
6,433
in stock
|
Buy Now | |
TE Store
from US$1.73
|
6,268
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Auto-Insertable | No |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Shunt Type | DIP |
Solder Tail Contact Plating | Tin |
Height | 2mm, .079in |
Length | 30.48mm, 1.2in |
Centerline | 2.54mm, .1in |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Packaging Quantity | 17 |
Packaging Method | Tube |
Product Type | Shunt |
Switch Type | DIP |
Termination Post Length | 3.8mm, .15in |
Operating Temperature Range | -55 – 105°C |
DIP SW/SIP SW 12POS SHUNT T/H DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP DIP Switch 2.54mm Pitch PC Pins | Distrelec |
DIP Shunt,12 pos Switch Contact Plating Material: Tin Case Color: Black Case Material: High Temperature Nylon Sealed Device: No Number of Switches: 12 Tin Black High Temperature Nylon | Dip Switch | Part Number: 1-1825190-0 | Internal Number: 1-1825190-0 | TE Connectivity | TE Store |
Dip Switch, 12Ckt, 2A, Th | Newark Electronics |
Switch Access DIP Switch Shunt | Avnet America |
Switch, DIP Shunt,12 Pos | TE Connectivity 1-1825190-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1825190-0?
Additional datasheets, footprints and schematics for 1-1825190-0 are listed on our Part Details page. You can also find images and similar parts to 1-1825190-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825190-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825190-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825190-0 fall under?
The 1-1825190-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825190-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825190-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825190-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825190-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1825190-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825190-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1825190-0?
You can fill out our help required form which you can use to request a quote for 1-1825190-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.