Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1314753,
A205SYZQ04 |
Prices starting from US$3.16
Seal Type | Terminal Seal (Insert Molded) |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Actuator Finish | Nickel |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Bushing Length | .35in |
Toggle Length | 10.4mm, .41in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory |
Switch Type | Toggle |
Toggle Style | Baton Standard |
Product Type | Switch |
Sealed | Yes |
Termination Type | Vertical |
A205SYZQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 1-1825139-8 | Internal Number: 1-1825139-8 | Alias Number: 1314753 | TE Connectivity | TE Store |
TE Connectivity - AMP Toggle Switch A205SYZQ04 | Distrelec |
Switch,toggle,2P,(on) off (on),pnl mt,5A | RS |
Switch Toggle (ON) OFF (ON) SPDT Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches DP (ON)-OFF-(ON) BAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1825139-8?
Additional datasheets, footprints and schematics for 1-1825139-8 are listed on our Part Details page. You can also find images and similar parts to 1-1825139-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825139-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825139-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825139-8 fall under?
The 1-1825139-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825139-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825139-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825139-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825139-8 have stock available?
Authorised distributors including TE Store, Distrelec, RS, Avnet America and Sager have stock available or on a lead time for 1-1825139-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825139-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1825139-8?
You can fill out our help required form which you can use to request a quote for 1-1825139-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.