Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1825043-5 |
Movement Differential | .8mm, .031in |
---|---|
Releasing Force | 8g, .282oz |
Operating Position | .311in, 7.9mm |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold over Nickel |
Contact Current Rating | 3A |
Contact Base Material | Brass |
Pre Travel | 3mm, .118in |
Voltage Rating | 125VAC |
Housing Material | Nylon - GF |
Mounting Angle | Vertical |
Mounting Type | Printed Circuit Board |
Operating Force | 1.764oz, 50g |
Over Travel | .6mm, .024in |
Actuator Style | Lever, Normal |
Switch Type | Snap Action |
Switch Style | Ultra Miniature |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Up3Dtanla04,microswitch,snap |Amp Te Connectivity 1-1825043-5 | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Lever PC Pins 3A 125VAC 0.49N Screw Mount/Through Hole Tray | Avnet America |
Circular Connector, UP3DTANLA04,MICROSWITCH, SNAP | TE Connectivity 1-1825043-5 | RS Americas |
Rocker Switches UP3DTANLA04,MICROSWITCH,SNAP | Sager |
Where can I find additional details, specifications and documents for a 1-1825043-5?
Additional datasheets, footprints and schematics for 1-1825043-5 are listed on our Part Details page. You can also find images and similar parts to 1-1825043-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825043-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825043-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825043-5 fall under?
The 1-1825043-5 is listed under Relays, Contactors & Switches > Switches > Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825043-5 when available in the Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825043-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825043-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825043-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1-1825043-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825043-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1825043-5?
You can fill out our help required form which you can use to request a quote for 1-1825043-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.