Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMRA4JH |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
60,457
in stock
|
Buy Now | |
TE Store
from US$0.30
|
114,297
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
57,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
38,370
in stock
|
Buy Now | |
Sager
from US$0.12
|
32,069
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
26,549
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
24,064
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
24,064
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
17,252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
12,790
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
9,920
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
2,525
in stock
|
Buy Now | |
RS
from US$0.17
|
999
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
926
in stock
|
Buy Now | |
Conrad
from US$0.38
|
185
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now |
Actuator Force | 5.648oz, 160g |
---|---|
Actuator Profile | Extended |
Case Color | Black |
Actuator Material | PBT |
Case Material | Nylon |
Bushing Style | Unthreaded |
Actuator Color | Black |
Tactile | Yes |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
Tactile Feel | With |
Number of Actuators | 1 |
Support Bracket | With |
Operating Function | NO |
Snap Action | Without |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Button Width | 3.2mm, .126in |
Actuator Length | .226in, 5.74mm |
Switch Height | 7mm, .276in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | With |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Product Type | Switch |
Leg Style | Kinked |
Actuator Style | Round |
Dust Proof | No |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
FSMRA4JH04=R/A,TACT PB SW,160G Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1-1825027-1 | Internal Number: 1-1825027-1 | Alias Number: FSMRA4JH | TE Connectivity | TE Store |
Black 50 mA On / Off Straight Round Pushbutton Switch | Future Electronics |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
FSMRA4JH04=R/A,TACT PB SW ,160G | Heilind Electronics |
Tactile Switches SWITCH DIP SWITCH | Sager |
TE Connectivity 1-1825027-1 Tactile Switch FSM 6 x 6 FSM1LP Black | Rapid Electronics |
Tactile Switches 6X6X5.74Mm 160G R/A |Amp Te Connectivity 1-1825027-1 | Newark Electronics |
Switch Push Button OFF (ON) SPST Round Button 0.05A 24VDC Momentary Contact PC Pins Thru-Hole | Avnet America |
Switch, Fsmra4Jh04=R/A, Tact Pb Sw,160G | TE Connectivity 1-1825027-1 | RS Americas |
TE Connectivity Tactile Switch, 1NO, 1.57N, 5.74 x 3.2mm, FSM | Distrelec |
6x6mm r/a tactile switch,8.36mm H 1.6N | RS |
Microswitch TACT | Transfer Multisort Elektronik |
Actuating force: 1.6 N | Conrad |
Where can I find additional details, specifications and documents for a 1-1825027-1?
Additional datasheets, footprints and schematics for 1-1825027-1 are listed on our Part Details page. You can also find images and similar parts to 1-1825027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825027-1 fall under?
The 1-1825027-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825027-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825027-1 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Heilind Electronics and Sager have stock available or on a lead time for 1-1825027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825027-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1825027-1?
You can fill out our help required form which you can use to request a quote for 1-1825027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.