Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE42GL04 |
Actuator Color | Natural |
---|---|
Actuator Material | Nylon |
Actuator Travel | 2.79mm, .11in |
Number of Actuators | Single |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Actuator Length | .1098in, 2.79mm |
Width | 7.37mm, .2902in |
Length | .7in, 17.78mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mounting Type | Surface Mount |
Packaging Method | Tube |
Grade | Telecom |
Actuator Style | Extended, Top |
Switch Type | Slide |
Threaded Case | Without |
Product Type | Switch |
Switch Style | Auto-Insertable |
Terminal Configuration | Standard |
Termination Type | SMT, Gull Wing |
Ase42Gl04=4Pdt Autoslide |Te Connectivity 1-1825010-7 | Newark Electronics |
2 Position Vertical Mount 4 Pole-Double Throw Slide Switch-Black | Future Electronics |
Switch Slide 4PDT Top Slide 20VAC 20VDC 0.4VA Gull Wing SMD Tube | Avnet America |
Switch, Ase42Gl04=4Pdt Autoslide | TE Connectivity 1-1825010-7 | RS Americas |
Special Order: ASE42GL04=4PDT AUTOSLIDE Configuration (Pole-Throw): Four Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Four Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1-1825010-7 | Internal Number: 1-1825010-7 | Alias Number: ASE42GL04 | TE Connectivity | TE Store |
Slide Switches | Sager |
Where can I find additional details, specifications and documents for a 1-1825010-7?
Additional datasheets, footprints and schematics for 1-1825010-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825010-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825010-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825010-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825010-7 fall under?
The 1-1825010-7 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825010-7 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825010-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825010-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825010-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-1825010-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825010-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825010-7?
You can fill out our help required form which you can use to request a quote for 1-1825010-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.