Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS0804 |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.39
|
46
in stock
|
Buy Now | |
TE Store
from US$3.61
|
2,240
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
46
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
RS Americas
from US$2.85
|
-
|
Buy Now | |
Boersig
from US$2.03
|
-
|
Buy Now | |
TTI Europe
from US$1.46
|
-
|
Buy Now | |
Sager
from US$1.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 10µin |
Auto-Insertable | Yes |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Height | 2.7mm, .106in |
Length | .794in, 20.17mm |
Voltage Rating | 50VDC |
Centerline | 2.54mm, .1in |
Low Profile | Yes |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 20 |
Packaging Method | Tube |
Product Type | Switch |
Switch Type | DIP |
Sealed | Yes |
Actuator Style | Slide |
Termination Post Length | 4.3mm, .169in |
Operating Temperature Range | -30 – 85°C |
GDS0804=DIP SW,SLIDE,THRU/HL Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 8 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825006-3 | Internal Number: 1-1825006-3 | Alias Number: GDS0804 | TE Connectivity | TE Store |
Dip Switches/Sip Switches Low Profile 8 Pos |Amp Te Connectivity 1-1825006-3 | Newark Electronics |
DIP Switches/SIP Switches LOW PROFILE 8 POS | Rapid Electronics |
TE Connectivity - AMP DIP Switch Slide 2.54mm Pitch PC Pins | Distrelec |
8 SPST (Pole Throw) 2.54 mm Centerline Sealed Through Hole Dip Switch | Future Electronics |
Switch DIP ON OFF SPST 8 Slide 0.025A 24VDC PC Pins 2.54mm Thru-Hole T/R | Avnet America |
Switch, Gds0804=Dip Switch, ,Slide, Thru/Hl | TE Connectivity 1-1825006-3 | RS Americas |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches LOW PROFILE 8 POS | Sager |
Where can I find additional details, specifications and documents for a 1-1825006-3?
Additional datasheets, footprints and schematics for 1-1825006-3 are listed on our Part Details page. You can also find images and similar parts to 1-1825006-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825006-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825006-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825006-3 fall under?
The 1-1825006-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825006-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825006-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825006-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825006-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1825006-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825006-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1825006-3?
You can fill out our help required form which you can use to request a quote for 1-1825006-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.