Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .181in, 4.6mm |
---|---|
Number of Power Positions | 0 |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Positions | 6 |
Contact Layout | Matrix |
Contact Retention | Without |
Length | 26.1in |
Width | 13.9mm |
Height | 13.2mm |
Operating Voltage | 300VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | 3.96mm, .156in |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | UL 1977 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177916 or 177917, Double Lock Plate 177919-1, Plug: 177901 |
Packaging Quantity | 150 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP POWER DBL LOCK CAP HSG 6P Black Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 1-179466-5 | Internal Number: 1-179466-5 | 3.96 mm | TE Connectivity | TE Store |
Connector Housing Receptacle 6 Position 3.96mm Pitch Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-179466-5?
Additional datasheets, footprints and schematics for 1-179466-5 are listed on our Part Details page. You can also find images and similar parts to 1-179466-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179466-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179466-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179466-5 fall under?
The 1-179466-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-179466-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179466-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179466-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179466-5 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-179466-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179466-5 often in real-time on the comparison pages.
What if I can't find stock of 1-179466-5?
You can fill out our help required form which you can use to request a quote for 1-179466-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.