Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Keying | X |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 10 |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
Contact Plating Material | Tin |
Contact Layout | Inline |
端子のタイプ | Tab |
幅 | 9.35mm |
Length | 1.9in, 48.29mm |
Tail Length | 3.8mm, .149in |
Width | .368in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 21.6mm, .85in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | No |
PCB Mount Alignment | Without |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 10 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Product Type | Connector |
Sealable | No |
Strain Relief | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Connector Style | Plug |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Hdr 10 Pos Vert Tin Key X |Amp Te Connectivity 1-178318-5 | Newark Electronics |
Conn Power M 10 POS 3.81mm Solder ST Thru-Hole 10 Terminal 1 Port Tube | Avnet America |
CONNECTOR, HEADER, 10POS, 1ROW, 3.81MM | element14 |
TE Connectivity DYNAMIC D3100 HDR V 10P ASSY X Rectangul | Distrelec |
Special Order: DYNAMIC D3100 HDR V 10P ASSY X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178318-5 | Internal Number: 1-178318-5 | TE Connectivity | TE Store |
DYNAMIC D3100 HDR V 10P ASSY X | Boersig |
Where can I find additional details, specifications and documents for a 1-178318-5?
Additional datasheets, footprints and schematics for 1-178318-5 are listed on our Part Details page. You can also find images and similar parts to 1-178318-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178318-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178318-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178318-5 fall under?
The 1-178318-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178318-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178318-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178318-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178318-5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for 1-178318-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178318-5 often in real-time on the comparison pages.
What if I can't find stock of 1-178318-5?
You can fill out our help required form which you can use to request a quote for 1-178318-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.