Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.41
|
9,520
in stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
9,520
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
-
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
TTI Europe
from US$2.40
|
-
|
Buy Now | |
TE Store
from US$4.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 5 |
Preloaded | Yes |
Number of Rows | 1 |
Shunts/Shorting Bars | Without |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | 15A |
Contact Style | Straight |
Multiple Contact Types | Without |
幅 | 9.35mm |
Length | 29.24mm, 1.15in |
Height | .889in, 22.6mm |
Width | .368in |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 3.81mm, .149in |
Housing Material | Polyphenylene Sulfide (PPS) |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
Mating Retention | With |
Lock Type | Latch |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | Without |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 17 |
Shielded | No |
Connector Style | Plug |
Product Type | Connector |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings HDR 5 POS VERT 15 AU SMT | Rapid Electronics |
TE Connectivity - AMP DYNAMIC D3100 5P HDR VERTICAL SMT TYPE | Distrelec |
Dynamic D-3 Hdr |Amp Te Connectivity 1-177665-2 | Newark Electronics |
Conn Power HDR 5 POS 3.81mm Solder ST SMD 5 Terminal 1 Port Tube | Avnet America |
DYNAMIC D-3 HDR 5P ULV0 | TTI Europe |
Special Order: DYNAMIC D3100 5P HDR VERTICAL SMT TYPE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-177665-2 | Internal Number: 1-177665-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Product Range | Dynamic 3000 Series |
Connector Mounting | Surface Mount |
Contact Termination Type | Surface Mount |
Pitch Spacing | 3.81mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold over Nickel Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-177665-2?
Additional datasheets, footprints and schematics for 1-177665-2 are listed on our Part Details page. You can also find images and similar parts to 1-177665-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-177665-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-177665-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-177665-2 fall under?
The 1-177665-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-177665-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-177665-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-177665-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-177665-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-177665-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-177665-2 often in real-time on the comparison pages.
What if I can't find stock of 1-177665-2?
You can fill out our help required form which you can use to request a quote for 1-177665-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.