Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 12 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 2 – 14mm², 14 – 6AWG |
Current Rating (Max) | 65A |
Voltage | 600V |
Current Rating | 65A |
Centerline (Pitch) | 14.5mm, .571in |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Connector Mounting Type | Panel |
Screw Size | M3.5 |
Mounting Ears | Without |
Screw Plating Finish | Bright |
Mounting Insert | Without |
Packaging Quantity | 20 |
Packaging Method | Package |
Product Type | Barrier Strip |
TSB200012DS=EUROPA T-BL,14.5MM Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 14.5 mm Centerline (Pitch): .571 in Number of Rows: 1 Wire-to-Wire 12 14.5 mm .571" | Barrier Strip | Part Number: 1-1776313-2 | Internal Number: 1-1776313-2 | TE Connectivity | TE Store |
Tsb200012Ds=Europa T-Bl,14.5Mm |Te Connectivity 1-1776313-2 | Newark Electronics |
Conn Europa Terminal Blocks F 24 POS 14.5mm Screw Cable Mount 65A/Contact | Avnet America |
Conn, Term Strip, Barrier,12Pole,14.5mmPitch, DBLRow,14-6,Series TSB2000,65A,300V | TE Connectivity 1-1776313-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1776313-2?
Additional datasheets, footprints and schematics for 1-1776313-2 are listed on our Part Details page. You can also find images and similar parts to 1-1776313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776313-2 fall under?
The 1-1776313-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1776313-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776313-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-1776313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776313-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1776313-2?
You can fill out our help required form which you can use to request a quote for 1-1776313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.