Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1776311-2,
CA8370-000 |
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 12 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .8 – 8mm², 18 – 8AWG |
Current Rating | 40A |
Voltage | 300V |
Current Rating (Max) | 40A |
Centerline (Pitch) | .531in, 13.5mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Mounting Insert | Without |
Connector Mounting Type | Panel |
Screw Size | M4 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Packaging Method | Package |
Packaging Quantity | 25 |
Product Type | Barrier Strip |
TSB150012DS=EUROPA T-BL,13.5MM Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 13.5 mm Centerline (Pitch): .531 in Number of Rows: 1 Wire-to-Wire 12 13.5 mm .531" | Barrier Strip | Part Number: 1-1776311-2 | Internal Number: 1-1776311-2 | Alias Number: AMPS-1-1776311-2 | TE Connectivity | TE Store |
Tsb150012Ds=Europa T-Bl,13.5Mm |Te Connectivity 1-1776311-2 | Newark Electronics |
Conn Europa Terminal Blocks F 24 POS 13.5mm Screw ST Cable Mount 40A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1-1776311-2?
Additional datasheets, footprints and schematics for 1-1776311-2 are listed on our Part Details page. You can also find images and similar parts to 1-1776311-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776311-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776311-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776311-2 fall under?
The 1-1776311-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1776311-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776311-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776311-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776311-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-1776311-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776311-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1776311-2?
You can fill out our help required form which you can use to request a quote for 1-1776311-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.