Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.80
|
No stock
|
Buy Now | |
TE Store
from US$10.09
|
1,403
in stock
|
Buy Now | |
RS Americas
from US$4.31
|
456
in stock
|
Buy Now | |
Powell Electronics
from US$7.80
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$12.17
|
191
in stock
|
Buy Now | |
Rapid Electronics
from US$10.45
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$8.40
|
191
in stock
|
Buy Now | |
Future Electronics
from US$7.04
|
-
|
Buy Now | |
Avnet America
from US$5.98
|
-
|
Buy Now | |
element14
from US$6.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 10 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | 26 – 12AWG, .12 – 3.3mm² |
Current Rating (Max) | 30A |
Current Rating | 30A |
Centerline (Pitch) | .315in, 8mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Size | M3 |
Connector Mounting Type | Panel |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Insert | Without |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Packaging Quantity | 250 |
Packaging Method | Package |
Product Type | Barrier Strip |
TSB23010DS=EUROPA TERM BLK,8MM Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 8 mm Centerline (Pitch): .315 in Number of Rows: 1 Wire-to-Wire 10 8 mm .315" | Barrier Strip | Part Number: 1-1776293-0 | Internal Number: 1-1776293-0 | TE Connectivity | TE Store |
Conn Term Strip Barrier 10Pole 8.0mmPitch DBLRow 26-12 Series TSB230 30A 250V | TE Connectivity 1-1776293-0 | RS Americas |
Tsb23010Ds=Europa Term Blk,8Mm |Te Connectivity 1-1776293-0 | Newark Electronics |
TSB23010DS=EUROPA TERM BLK 8MM | Rapid Electronics |
10 Circuit 0.315 (8.00 mm) 12 - 22 AWG Eurostyle Terminal Strip Connector" | Future Electronics |
Conn Europa Terminal Blocks F 20 POS 8mm Screw ST Cable Mount 30A/Contact | Avnet America |
TERMINAL BLOCK, BARRIER, 10POS, 30A | element14 |
Where can I find additional details, specifications and documents for a 1-1776293-0?
Additional datasheets, footprints and schematics for 1-1776293-0 are listed on our Part Details page. You can also find images and similar parts to 1-1776293-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776293-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776293-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776293-0 fall under?
The 1-1776293-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1776293-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776293-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776293-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776293-0 have stock available?
Authorised distributors including TE Store, RS Americas, Powell Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-1776293-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776293-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1776293-0?
You can fill out our help required form which you can use to request a quote for 1-1776293-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.