Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Interlock | With |
---|---|
Stacked Levels | Without |
Number of Positions | 11 |
Wire Entry Angle | Side |
Number of Rows | 1 |
Threaded Flange | Without |
Closed End | Without |
Contact Current Rating (Max) | 7A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .165in, 4.2mm |
Wire Size | .12 – .9mm², 26 – 18AWG |
Voltage | 250VAC |
Current Rating (Max) | 7A |
Centerline (Pitch) | .138in, 3.5mm |
Housing Material | PA 66 |
Housing Color | Blue |
Screw Material | Steel |
Mounting Angle | Vertical |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Circuit Application | Signal |
Packaging Quantity | 300 |
Connector Style | Header |
Connector System | Wire-to-Board |
Header Type | Header Only |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
11P TB ,90deg,VT,3.5mm,Blue,w/interlock Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 11 .138" | PCB Terminal Block | Part Number: 1-1776275-1 | Internal Number: 1-1776275-1 | .138" | TE Connectivity | TE Store |
Fixed Terminal Blocks Vertical Term Blk Side Wire |Amp Te Connectivity 1-1776275-1 | Newark Electronics |
Fixed Terminal Blocks Vertical Term Blk Side Wire | Rapid Electronics |
TE Connectivity Vertical Term Blk Side Wire En Fixed Ter | Distrelec |
Conn Terminal Block 11 POS 3.5mm Solder ST Thru-Hole 7A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1-1776275-1?
Additional datasheets, footprints and schematics for 1-1776275-1 are listed on our Part Details page. You can also find images and similar parts to 1-1776275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776275-1 fall under?
The 1-1776275-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1776275-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776275-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1776275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776275-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1776275-1?
You can fill out our help required form which you can use to request a quote for 1-1776275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.