Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.10
|
7,825
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
7,825
in stock
|
Buy Now | |
Rapid Electronics
from US$3.35
|
7,825
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
7,825
in stock
|
Buy Now | |
Farnell
from US$3.59
|
6,260
in stock
|
Buy Now | |
TE Store
from US$4.78
|
121
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Positions | 10 |
Stacking Configuration | Side Stackable |
Stacked Levels | Without |
Closed End | Without |
Wire Entry Angle | Side |
Number of Rows | 1 |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Wire Size | .3 – 2mm², 22 – 14AWG |
PCB Tail Length | 3.5mm, .138in |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Housing Material | NY - FR15 |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Blue |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Comment | With wire protector. |
Packaging Quantity | 200 |
Wire Protection | With |
Header Type | Header Only |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Profile | Low |
Connector Style | Header |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fixed Terminal Blocks Vert Side Wire Entry 5.0Mm |Amp Te Connectivity 1-1776244-0 | Newark Electronics |
Fixed Terminal Blocks VERT SIDE WIRE ENTRY 5.0mm | Rapid Electronics |
TE Connectivity - AMP PCB Vert Side Wire Entry 5.0mm B | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
10P TB ,90deg, VT, 5mm, Blue,w/interlock Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 10 .197" | PCB Terminal Block | Part Number: 1-1776244-0 | Internal Number: 1-1776244-0 | .197" | TE Connectivity | TE Store |
Conn Terminal Block 10 POS 5mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1-1776244-0?
Additional datasheets, footprints and schematics for 1-1776244-0 are listed on our Part Details page. You can also find images and similar parts to 1-1776244-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776244-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776244-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776244-0 fall under?
The 1-1776244-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1776244-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776244-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776244-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776244-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1776244-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776244-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1776244-0?
You can fill out our help required form which you can use to request a quote for 1-1776244-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.