Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.48
|
No stock
|
Buy Now | |
TE Store
from US$10.14
|
998
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
685
in stock
|
Buy Now | |
Rapid Electronics
from US$10.20
|
685
in stock
|
Buy Now | |
Chip One Stop
from US$6.29
|
685
in stock
|
Buy Now | |
Future Electronics
from US$5.33
|
-
|
Buy Now | |
Avnet America
from US$5.22
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Stacked Levels | Without |
Closed End | Without |
Wire Entry Angle | Side |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 12A |
Contact Base Material | Copper Alloy |
Wire Size | .08 – 1.4mm², 28 – 16AWG |
PCB Tail Length | .102in, 2.6mm |
Current Rating (Max) | 12A |
Voltage | 150VAC |
Housing Material | High Temperature Polyamide |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M2 |
Screw Material | Copper Alloy |
Screwless Terminal Block | No |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Connector Style | Header |
Header Type | Header Only |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
10P,3.81MM,SIDE ENTRY,HIGH TMP Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 10 .15" | PCB Terminal Block | Part Number: 1-1776113-0 | Internal Number: 1-1776113-0 | .15" | TE Connectivity | TE Store |
Fixed Terminal Blocks Term Block 10P Side Ent |Amp Te Connectivity 1-1776113-0 | Newark Electronics |
Fixed Terminal Blocks TERM BLOCK 10P SIDE ENT | Rapid Electronics |
Conn Terminal Block F 10 POS 3.81mm Screw ST Thru-Hole 12.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1-1776113-0?
Additional datasheets, footprints and schematics for 1-1776113-0 are listed on our Part Details page. You can also find images and similar parts to 1-1776113-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776113-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776113-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776113-0 fall under?
The 1-1776113-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1776113-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776113-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776113-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776113-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1-1776113-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776113-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1776113-0?
You can fill out our help required form which you can use to request a quote for 1-1776113-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.