Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.84
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
1,000
in stock
|
Buy Now | |
Farnell
from US$1.11
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
TE Store
from US$1.42
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 13 |
Contact Mating Area Plating Material Thickness | 80µin, 2µm |
Mating Post Length | .138in, 3.5mm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Connector Width | .213in, 5.4mm |
Connector Length | 29.4mm, 1.1575in |
Connector Height | .242in, 6.15mm |
Wire Size | .05mm², 30AWG |
コネクタの高さ | 6.15mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA 9T GF |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Quantity | 500 |
実装方法 | Reel |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Partially Shrouded |
Terminations per Post (Max) | 3 |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | .079in, 2mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Headers&wire Housings 13 Pos Hdr Vert Smt 2.0Mm |Amp Te Connectivity 1-1775470-3 | Newark Electronics |
Headers&Wire Housings 13 POS HDR VERT SMT 2.0mm | Rapid Electronics |
TE Connectivity HPI CONN. 2.0MM V/T SMT 13P 80U" Board Connector 13 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Natural Insulator Plug | Distrelec |
CONNECTOR, HEADER, 13POS, 1ROW, 2MM | Farnell |
Conn Shrouded Header HDR 13 POS 2mm Solder ST SMD Reel | Avnet America |
Special Order: HPI CONN., 2.0MM, V/T, SMT, 13P, 80U PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 13 | Amp Hpi 2.0 Mm Header | Part Number: 1-1775470-3 | Internal Number: 1-1775470-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1775470-3?
Additional datasheets, footprints and schematics for 1-1775470-3 are listed on our Part Details page. You can also find images and similar parts to 1-1775470-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775470-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775470-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775470-3 fall under?
The 1-1775470-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1775470-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775470-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775470-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775470-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1775470-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775470-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1775470-3?
You can fill out our help required form which you can use to request a quote for 1-1775470-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.