Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD12Y-C,
C36541-000 |
Prices starting from US$0.0323
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
13,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
20,700
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
7,200
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.0459
|
-
|
Buy Now | |
Sager
from US$0.0323
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Size | STD 12 |
Compatible Cable Diameter | 4.5 – 6mm, .177 – .236in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 343 |
Printed Marking | C |
Marker Cut | Straight |
Wire Labels&Markers STD12Y-C | Rapid Electronics |
Std12Y-C |Amp Te Connectivity 1-1768045-5 | Newark Electronics |
TE Connectivity STD12Y-C Wire Labels & Markers STD12Y-C | Distrelec |
Cable Marker Pre-Printed Snap-On "C" Legend Polyoxymethylene Yellow Strip | Avnet America |
Wire Labels & Markers STD12Y-C | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-1768045-5?
Additional datasheets, footprints and schematics for 1-1768045-5 are listed on our Part Details page. You can also find images and similar parts to 1-1768045-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1768045-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1768045-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1768045-5 fall under?
The 1-1768045-5 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 1-1768045-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1768045-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1768045-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1768045-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Distrelec, TTI Europe and Avnet America have stock available or on a lead time for 1-1768045-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1768045-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1768045-5?
You can fill out our help required form which you can use to request a quote for 1-1768045-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.