Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD12Y-B,
D41330-000 |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Size | STD 12 |
Compatible Cable Diameter | 4.5 – 6mm, .177 – .236in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 342 |
Printed Marking | B |
Marker Cut | Straight |
Special Order: STD12Y-B Marker Style: Snap-On Marker Size: STD 12 Compatible Cable Diameter Range: 4.5 – 6 mm Compatible Cable Diameter Range: .177 – .236 in Primary Product Color: Yellow Snap-On STD 12 4.5 – 6 mm .177 – .236" | Std Snap-On Marker | Part Number: 1-1768045-2 | Internal Number: 1-1768045-2 | Alias Number: D41330-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD12Y-B | Sager |
Where can I find additional details, specifications and documents for a 1-1768045-2?
Additional datasheets, footprints and schematics for 1-1768045-2 are listed on our Part Details page. You can also find images and similar parts to 1-1768045-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1768045-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1768045-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1768045-2 fall under?
The 1-1768045-2 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 1-1768045-2 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1768045-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1768045-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1768045-2 have stock available?
Authorised distributors including TTI Europe, Avnet America, Boersig, TE Store and Sager have stock available or on a lead time for 1-1768045-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1768045-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1768045-2?
You can fill out our help required form which you can use to request a quote for 1-1768045-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.