Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.88
Shield Material | Brass |
---|---|
Shield Plating Material | Tin over Copper |
Keying | A |
Number of Positions | 6 |
Number of Conductors | 6 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Mating Entry Location | Side |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Grounding Options | PCB and Panel Ground |
Receptacle Configuration | Standard |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
6 Sdl Se Grnd Rcpt Assy |Amp Te Connectivity 1-1761185-2 | Newark Electronics |
Conn SDL RCP 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America |
6 SDL SE GRND RCPT ASSY, SDL Connectors | TE Connectivity 1-1761185-2 | RS Americas |
RECEPTACLE, SDL, 6WAY, RIGHT ANGLE | element14 |
Special Order: 6 SDL SE GRND RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 6 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Receptacle Cable-to-Board 6 .05" | Sdl Connector | Part Number: 1-1761185-2 | Internal Number: 1-1761185-2 | .05" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1761185-2?
Additional datasheets, footprints and schematics for 1-1761185-2 are listed on our Part Details page. You can also find images and similar parts to 1-1761185-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761185-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761185-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761185-2 fall under?
The 1-1761185-2 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761185-2 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761185-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761185-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761185-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-1761185-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761185-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1761185-2?
You can fill out our help required form which you can use to request a quote for 1-1761185-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.