Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$90.24
|
No stock
|
Buy Now | |
TE Store
from US$116.30
|
553
in stock
|
Buy Now | |
Avnet America
from US$85.89
|
105
in stock
|
Buy Now | |
Electro Enterprises
from US$50.74
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$88.02
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$114.42
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$84.30
|
26
in stock
|
Buy Now | |
TTI Europe
from US$33.18
|
3
in stock
|
Buy Now | |
RS Americas
from US$104.73
|
-
|
Buy Now | |
element14
from US$90.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Shell Material | Steel |
Retention Clip Material | Stainless Steel |
Non-Magnetic | No |
Number of Positions | 62 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Style | Socket |
Contact Type | Socket |
Contact Size | 22 |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 sockets supplied with receptacles are loose piece. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 4 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,RCPT,STD,90,ZN,4,CT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 62 Power/Signal/Coax Combination: No Connector Shell Size: 4 Receptacle Cable-to-Cable 62 | Box Mount D-Sub Connector | Part Number: 1-1757824-0 | Internal Number: 1-1757824-0 | TE Connectivity | TE Store |
Conn High Density D-Sub SKT 62 POS Crimp ST Cable Mount 62 Terminal 1 Port | Avnet America |
D Sub Connector, High Density-Hd, 62 Position, Receptacle | Newark Electronics |
D-Sub MIL Spec Conn 62 POS RECPT CRIMP HIGH | Rapid Electronics |
AMPLIMITE,ASY,RCPT,STD,90,ZN | TTI Europe |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Std,90,Zn,4,Ct | TE Connectivity 1-1757824-0 | RS Americas |
HD-D SUB CONNECTOR, RCPT, 62POS, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 62Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DC |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1-1757824-0?
Additional datasheets, footprints and schematics for 1-1757824-0 are listed on our Part Details page. You can also find images and similar parts to 1-1757824-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1757824-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1757824-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1757824-0 fall under?
The 1-1757824-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1757824-0 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1757824-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1757824-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1757824-0 have stock available?
Authorised distributors including TE Store, Avnet America, Electro Enterprises, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-1757824-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1757824-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1757824-0?
You can fill out our help required form which you can use to request a quote for 1-1757824-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.