Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
663
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
663
in stock
|
Buy Now | |
Distrelec
from US$1.46
|
663
in stock
|
Buy Now | |
Farnell
from US$1.71
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.35
|
-
|
Buy Now | |
TE Store
from US$2.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 4 |
---|---|
Preloaded | No |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Length | 53mm, 2.086in |
Height | 33.5mm, .318in |
Width | 13.8mm, .543in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
VDE Tested | No |
Panel Mount | Yes |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
For Use With | Receptacle Housing |
Circuit Application | Power |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 50 |
Sealable | No |
Series Number | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector System | Wire-to-Panel |
Connector Style | Plug |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity DYNAMIC 4200S TAB HSG 4P P/M X Rectangul | Distrelec |
CONN HOUSING, PLUG, 4POS, 6.35MM | Farnell |
DYNAMIC D-4200 6.35mm plug housing, 4P | RS |
Connector Housing, Plug, 4Pos, 6.35Mm Rohs Compliant: Yes |Te Connectivity 1-1747535-4 | Newark Electronics |
Conn Housing PL 4 POS 6.35mm ST Cable Mount Bag | Avnet America |
CONNECTOR HOUSING, PLUG, 4POS, 6.35MM | element14 |
Special Order: DYNAMIC 4200S TAB HSG 4P P/M X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .25 in Housing Housing for Male Terminals Wire-to-Wire 4 | Receptacle And Tab Housing: 6.35 Mm Pitch & 600V | Part Number: 1-1747535-4 | Internal Number: 1-1747535-4 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1747535-4?
Additional datasheets, footprints and schematics for 1-1747535-4 are listed on our Part Details page. You can also find images and similar parts to 1-1747535-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747535-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747535-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747535-4 fall under?
The 1-1747535-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1747535-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747535-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747535-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747535-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 1-1747535-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747535-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1747535-4?
You can fill out our help required form which you can use to request a quote for 1-1747535-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.