Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$27.92
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$21.76
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$22.75
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$20.10
|
55
in stock
|
Buy Now | |
Future Electronics
from US$16.67
|
-
|
Buy Now | |
Avnet America
from US$16.30
|
-
|
Buy Now | |
TE Store
from US$27.63
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Preloaded | Yes |
Number of Positions | 7 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
Tail Plating Thickness | 78.74µin, 2µm |
端子のタイプ | Socket |
Contact Style | Straight |
Contact Current Rating (Max) | 20A |
Tail Plating Material | Tin |
Contact Plating Material | Gold |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | .452in |
幅 | 11.5mm |
Tail Length | .149in, 3.8mm |
Height | 14mm, .551in |
Length | 40.92mm, 1.61in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .2in |
Housing Color | Black |
Housing Material | Polyester GF |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Tab Header |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 11 |
Header Type | Shrouded |
Series Number | 5200 |
Shielded | No |
Connector Type | Header |
Product Style | Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dz5200 V-Rec Assy 7P 5.08Mm Pitch |Amp Te Connectivity 1-1747147-7 | Newark Electronics |
TE Connectivity DZ5200 V-REC ASSY 7P 5.08MM PITCH Header | Distrelec |
Dynamic DZ 5200, Receptacle, Vertical, Board-to-Board, 7 Position, 5.08 mm | Future Electronics |
Conn Power RCP 7 POS 5.08mm Solder ST Thru-Hole 56 Terminal 1 Port Tube | Avnet America |
Special Order: DZ5200 V-REC ASSY 7P 5.08MM PITCH PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 7 | PCB Header & Receptacle | Part Number: 1-1747147-7 | Internal Number: 1-1747147-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1747147-7?
Additional datasheets, footprints and schematics for 1-1747147-7 are listed on our Part Details page. You can also find images and similar parts to 1-1747147-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747147-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747147-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747147-7 fall under?
The 1-1747147-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1747147-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747147-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747147-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747147-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-1747147-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747147-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1747147-7?
You can fill out our help required form which you can use to request a quote for 1-1747147-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.