Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Number of Positions | 15 |
Contact Current Rating (Max) | 4.5A |
Centerline (Pitch) | 2.74mm, .107in |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Shell Size | 2 |
Connector Style | Plug |
Row-to-Row Spacing | 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Eurostyle |
Connector System | Cable-to-Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA SMD 15 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1740196-5?
Additional datasheets, footprints and schematics for 1-1740196-5 are listed on our Part Details page. You can also find images and similar parts to 1-1740196-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1740196-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1740196-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1740196-5 fall under?
The 1-1740196-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1740196-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1740196-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1740196-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1740196-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1740196-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1740196-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1740196-5?
You can fill out our help required form which you can use to request a quote for 1-1740196-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.