Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
PCB Mount Orientation | Vertical |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 14 |
PCB Contact Termination Area Plating Material Thickness | 79.92µin, 2.03µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 3.35mm, .131in |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 3A |
Connector Height | 6.07mm, .239in |
Connector Length | 30mm, 1.181in |
コネクタの高さ | 6.07mm |
Wire Size | 30AWG |
Connector Width | .185in, 4.7mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 160 |
実装方法 | Bag |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2MM PITCH HPI POST HEADER, VERTICAL, 14P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 14 | Amp Hpi 2.0 Mm Header | Part Number: 1-1735446-4 | Internal Number: 1-1735446-4 | TE Connectivity | TE Store |
HPI Vertical Post Header,14way | RS |
2Mm Pitch Hpi Post Header, Vertical, 14P |Te Connectivity 1-1735446-4 | Newark Electronics |
Conn Shrouded Header HDR 14 POS 2mm Solder ST Thru-Hole | Avnet America |
HPI Series, 2mm Pitch 14 Way 1 Row Straight PCB Header, Solder Termination | TE Connectivity 1-1735446-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1735446-4?
Additional datasheets, footprints and schematics for 1-1735446-4 are listed on our Part Details page. You can also find images and similar parts to 1-1735446-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735446-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735446-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735446-4 fall under?
The 1-1735446-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1735446-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735446-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735446-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735446-4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1735446-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735446-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1735446-4?
You can fill out our help required form which you can use to request a quote for 1-1735446-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.