Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now | |
Distrelec
from US$2.01
|
36,861
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
1,100
in stock
|
Buy Now | |
TE Store
from US$2.33
|
406
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Number of Positions | 6 |
Number of Loaded Positions | 6 |
Status Indicator | None |
Keyed | No |
Connector Contact Density | Standard |
PCB Mount Orientation | Vertical |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 15mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Height | .59in, 15mm |
Mating Entry Location | Top |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | No |
Circuit Application | Signal |
Packaging Quantity | 350 |
Packaging Method | Reel |
実装方法 | Reel |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ25 |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
TE Connectivity RJ11,6P6C,TOP ENTRY,SMT,30u | Distrelec |
Modular Conn/Ethernet Conn RJ11 6P6C TOP ENTRY | Rapid Electronics |
MODULAR ETHERNET CONNECTORS | Farnell |
RJ11,6P6C,TOP ENTRY,SMT,30u Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 1-1734858-3 | Internal Number: 1-1734858-3 | TE Connectivity | TE Store |
Rj11,6P6C,top Entry,smt,30U |Te Connectivity 1-1734858-3 | Newark Electronics |
Conn RJ-11 F 6 POS 1.27mm Solder ST SMD 6 Terminal 1 Port | Avnet America |
RJ11,6P6C,TOP ENTRY,SMT,30U | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1734858-3?
Additional datasheets, footprints and schematics for 1-1734858-3 are listed on our Part Details page. You can also find images and similar parts to 1-1734858-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734858-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734858-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734858-3 fall under?
The 1-1734858-3 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734858-3 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734858-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734858-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734858-3 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1-1734858-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734858-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1734858-3?
You can fill out our help required form which you can use to request a quote for 1-1734858-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.