Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.66
|
4,757
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
4,757
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
4,757
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
4,757
in stock
|
Buy Now | |
Farnell
from US$4.60
|
3,820
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$2.48
|
-
|
Buy Now | |
TE Store
from US$2.84
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Mating Post Length | 7.5mm, .295in |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Connector Height | .409in, 10.4mm |
Connector Length | 22.5mm |
コネクタの高さ | 10.4mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Mating Retention | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&wire Housings V-Type E.i.s.conn. 3P Assy |Amp Te Connectivity 1-173081-0 | Newark Electronics |
Headers&Wire Housings V-TYPE E.I.S.CONN. 3P ASSY | Rapid Electronics |
TE Connectivity V-TYPE E.I.S.CONN. 10P ASSY Board Connec | Distrelec |
PIN HEADERS | Farnell |
Conn Wire to Board HDR 10 POS 2.5mm Solder ST Thru-Hole | Avnet America |
V-TYPE E.I.S.CONN. 10P ASSY, PCB Headers and Receptacles | TE Connectivity 1-173081-0 | RS Americas |
Special Order: V-TYPE E.I.S.CONN. 10P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 1-173081-0 | Internal Number: 1-173081-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-173081-0?
Additional datasheets, footprints and schematics for 1-173081-0 are listed on our Part Details page. You can also find images and similar parts to 1-173081-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-173081-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-173081-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-173081-0 fall under?
The 1-173081-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-173081-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-173081-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-173081-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-173081-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-173081-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-173081-0 often in real-time on the comparison pages.
What if I can't find stock of 1-173081-0?
You can fill out our help required form which you can use to request a quote for 1-173081-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.